RF Industries, Inc. In Series Adapter RFT-1225

Description
TNC Female to TNC Female Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
TNC Female to TNC Female Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFT-1225 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFT-1225
In Series Adapter RFT-1225
TNC Female to TNC Female Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

TNC Female to TNC Female Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1225
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details