RF Industries, Inc. In Series Adapter RFB-1133

Description
BNC Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
Request a Quote
Description
BNC Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFB-1133 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFB-1133
In Series Adapter RFB-1133
BNC Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon

BNC Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1133
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details