RF Industries, Inc. In Series Adapter RFB-1735-I

Description
BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter, Isolated; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter, Isolated; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFB-1735-I - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFB-1735-I
In Series Adapter RFB-1735-I
BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter, Isolated; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter, Isolated; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1735-I
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details