RF Industries, Inc. Between Series Adapter RFE-6104

Description
FME Male to Mini UHF Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
FME Male to Mini UHF Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFE-6104 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFE-6104
Between Series Adapter RFE-6104
FME Male to Mini UHF Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

FME Male to Mini UHF Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFE-6104
Product Name Between Series Adapter
Connector Type FME; Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details