Radiall Between Series Adapter R191970081

Description
SMA 2.9 Female - SMA 2.4 Male Straight Adapter
Request a Quote Datasheet
Description
SMA 2.9 Female - SMA 2.4 Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191970081 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191970081
Between Series Adapter R191970081
SMA 2.9 Female - SMA 2.4 Male Straight Adapter

SMA 2.9 Female - SMA 2.4 Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191970081
Product Name Between Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω - SMPM-24M+ - Mini-Circuits
Specs
Connector Type SMP; 2.4mm
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details