Radiall In Series Adapter R223703020W

Description
Male-Male Adapter Slide-Slide Type Board to Board 11.7mm
Request a Quote
Description
Male-Male Adapter Slide-Slide Type Board to Board 11.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R223703020W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R223703020W
In Series Adapter R223703020W
Male-Male Adapter Slide-Slide Type Board to Board 11.7mm

Male-Male Adapter Slide-Slide Type Board to Board 11.7mm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R223703020W
Product Name In Series Adapter
Connector Type MMBX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω - NFFL-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details