RF Industries, Inc. In Series Adapter RSA-3410-1

Description
Bulkhead Adapter. SMA Female to SMA Female with D-flat.
Request a Quote
Description
Bulkhead Adapter. SMA Female to SMA Female with D-flat.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RSA-3410-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RSA-3410-1
In Series Adapter RSA-3410-1
Bulkhead Adapter. SMA Female to SMA Female with D-flat.

Bulkhead Adapter. SMA Female to SMA Female with D-flat.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RSA-3410-1
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω - NF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; Type N
Frequency Range 2000.0 MHz
VSWR 1.15 :1
View Details
WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details