TRU Corporation In Series Adapter TRU-11200

Description
3.5 mm (female) to 3.5 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.
Request a Quote Datasheet
Description
3.5 mm (female) to 3.5 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - TRU-11200 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
TRU-11200
In Series Adapter TRU-11200
3.5 mm (female) to 3.5 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.

3.5 mm (female) to 3.5 mm (female)Precision Millimeter-wave Test Adapters. TRU precision adapters feature MIL-STD-348 test grade interfaces and robust stainless steel and BeCu construction to ensure optimal electrical performance, measurement accuracy and repeatability in your test application. Our broad range of millimeter-wave, precision adapters are ideal for use with today's sophisticated (PNA) precision network analyzers. Precision adapters are available in 2.92 mm (DC - 40 GHz), 3.5mm (DC - 33 GHz) and 2.4 mm (DC-50 GHz) interface combinations.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number TRU-11200
Product Name In Series Adapter
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

WR430 (BJ22) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1720.0 to 2610.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details