Radiall Between Series Adapter R191422020

Description
Adapter, BNC FEMALE - N FEMALE BULKHEAD PANEL SEAL STRAIGHT
Request a Quote
Description
Adapter, BNC FEMALE - N FEMALE BULKHEAD PANEL SEAL STRAIGHT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191422020 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191422020
Between Series Adapter R191422020
Adapter, BNC FEMALE - N FEMALE BULKHEAD PANEL SEAL STRAIGHT

Adapter, BNC FEMALE - N FEMALE BULKHEAD PANEL SEAL STRAIGHT

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191422020
Product Name Between Series Adapter
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details