RF Industries, Inc. Between Series Adapter RFF-1478

Description
F Female to 3.5 Mono Plug Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene
Request a Quote Datasheet
Description
F Female to 3.5 Mono Plug Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFF-1478 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFF-1478
Between Series Adapter RFF-1478
F Female to 3.5 Mono Plug Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene

F Female to 3.5 Mono Plug Adapter; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethylene

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFF-1478
Product Name Between Series Adapter
Connector Type Type F; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details