SDT-Technology GmbH In Series Adapter SDT40544-3

Description
Type F Jack to Push-on Plug Straight Adapter, Nickel Plated
Request a Quote
Description
Type F Jack to Push-on Plug Straight Adapter, Nickel Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - SDT40544-3 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
SDT40544-3
In Series Adapter SDT40544-3
Type F Jack to Push-on Plug Straight Adapter, Nickel Plated

Type F Jack to Push-on Plug Straight Adapter, Nickel Plated

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number SDT40544-3
Product Name In Series Adapter
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω - 10F-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details
Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details