Radiall In Series Adapter R209703030W

Description
In Series Adapter For PCB to PCB Link
Request a Quote Datasheet
Description
In Series Adapter For PCB to PCB Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R209703030W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R209703030W
In Series Adapter R209703030W
In Series Adapter For PCB to PCB Link

In Series Adapter For PCB to PCB Link

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R209703030W
Product Name In Series Adapter
Connector Type MMS
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details