RF Industries, Inc. Between Series Adapter RFD-1673-2

Description
7-16 DIN Female to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
7-16 DIN Female to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFD-1673-2 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFD-1673-2
Between Series Adapter RFD-1673-2
7-16 DIN Female to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

7-16 DIN Female to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFD-1673-2
Product Name Between Series Adapter
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω - 24F-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details