RF Industries, Inc. In Series Adapter RP-1016

Description
WiFi and Broadband Adapter. RP N Male to N Female.
Request a Quote
Description
WiFi and Broadband Adapter. RP N Male to N Female.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RP-1016 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RP-1016
In Series Adapter RP-1016
WiFi and Broadband Adapter. RP N Male to N Female.

WiFi and Broadband Adapter. RP N Male to N Female.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RP-1016
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185MR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details