Radiall In Series Adapter R199001713

Description
Straight Male-Male Non Removable Adapter Insert
Request a Quote Datasheet
Description
Straight Male-Male Non Removable Adapter Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R199001713 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R199001713
In Series Adapter R199001713
Straight Male-Male Non Removable Adapter Insert

Straight Male-Male Non Removable Adapter Insert

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R199001713
Product Name In Series Adapter
Connector Type MCC2
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24M-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details