Radiall Between Series Adapter R191967002W

Description
SMA 2.9 Male - SMP Female Straight Adapter
Request a Quote
Description
SMA 2.9 Male - SMP Female Straight Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191967002W - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191967002W
Between Series Adapter R191967002W
SMA 2.9 Male - SMP Female Straight Adapter

SMA 2.9 Male - SMP Female Straight Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191967002W
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details