RF Industries, Inc. Between Series Adapter RFN-1036-1

Description
N Female to UHF Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
N Female to UHF Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFN-1036-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFN-1036-1
Between Series Adapter RFN-1036-1
N Female to UHF Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

N Female to UHF Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFN-1036-1
Product Name Between Series Adapter
Connector Type Type N; UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details