RF Industries, Inc. Between Series Adapter RFD-1684-4

Description
Low PIM Adapters 4.1-9.5 (Mini) DIN Female to 7-16 DIN Male; WB-S-T
Request a Quote Datasheet
Description
Low PIM Adapters 4.1-9.5 (Mini) DIN Female to 7-16 DIN Male; WB-S-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFD-1684-4 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFD-1684-4
Between Series Adapter RFD-1684-4
Low PIM Adapters 4.1-9.5 (Mini) DIN Female to 7-16 DIN Male; WB-S-T

Low PIM Adapters 4.1-9.5 (Mini) DIN Female to 7-16 DIN Male; WB-S-T

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFD-1684-4
Product Name Between Series Adapter
Connector Type 7/16; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details