Sensorview In Series Adapter SMAMST-SMAM-001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - SMAMST-SMAM-001 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
SMAMST-SMAM-001
In Series Adapter SMAMST-SMAM-001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number SMAMST-SMAM-001
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details