RF Industries, Inc. Between Series Adapter RFB-1139

Description
BNC Male to RCA Female Phono Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
BNC Male to RCA Female Phono Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFB-1139 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFB-1139
Between Series Adapter RFB-1139
BNC Male to RCA Female Phono Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

BNC Male to RCA Female Phono Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1139
Product Name Between Series Adapter
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details