RF Industries, Inc. In Series Adapter RSA-3403-1

Description
In-Series Adapter. SMA Male to SMA Male.
Request a Quote
Description
In-Series Adapter. SMA Male to SMA Male.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RSA-3403-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RSA-3403-1
In Series Adapter RSA-3403-1
In-Series Adapter. SMA Male to SMA Male.

In-Series Adapter. SMA Male to SMA Male.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RSA-3403-1
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Right Angle 50 - 70 GHz - WR15-185R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flan
Frequency Range 70000.0 MHz
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details