Radiall In Series Adapter R941960600

Description
Socket/Socket Adapter
Request a Quote
Description
Socket/Socket Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R941960600 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R941960600
In Series Adapter R941960600
Socket/Socket Adapter

Socket/Socket Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R941960600
Product Name In Series Adapter
Connector Type Banana
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details