Radiall In Series Adapter R201705000W

Description
SMPM / FEMALE - FEMALE ADAPTER
Request a Quote
Description
SMPM / FEMALE - FEMALE ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R201705000W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R201705000W
In Series Adapter R201705000W
SMPM / FEMALE - FEMALE ADAPTER

SMPM / FEMALE - FEMALE ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R201705000W
Product Name In Series Adapter
Connector Type SMP-MAX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details