RF Industries, Inc. Between Series Adapter RFD-1671-2

Description
7-16 DIN Male to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote
Description
7-16 DIN Male to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFD-1671-2 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFD-1671-2
Between Series Adapter RFD-1671-2
7-16 DIN Male to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

7-16 DIN Male to N Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFD-1671-2
Product Name Between Series Adapter
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details