Radiall Between Series Adapter R191555000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191555000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191555000
Between Series Adapter R191555000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191555000
Product Name Between Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details