Radiall Between Series Adapter R191765000

Description
QMA Male - N Male Straight Adapter
Request a Quote Datasheet
Description
QMA Male - N Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191765000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191765000
Between Series Adapter R191765000
QMA Male - N Male Straight Adapter

QMA Male - N Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191765000
Product Name Between Series Adapter
Connector Type Type N; QMA
Unlock Full Specs
to access all available technical data

Similar Products

WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz - WR22-VFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details