Radiall In Series Adapter R222705400

Description
SMP - SMP / FEMALE - FEMALE ADAPTER SEALED
Request a Quote
Description
SMP - SMP / FEMALE - FEMALE ADAPTER SEALED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R222705400 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R222705400
In Series Adapter R222705400
SMP - SMP / FEMALE - FEMALE ADAPTER SEALED

SMP - SMP / FEMALE - FEMALE ADAPTER SEALED

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R222705400
Product Name In Series Adapter
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Female DC - 6GHz 50Ω - NF-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.1 :1
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details