RF Industries, Inc. Between Series Adapter RFB-1145

Description
BNC Female to 1/4 X 24 Stud Straight Adapter, Kenwood TK240, TK340 and TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropy lene
Request a Quote
Description
BNC Female to 1/4 X 24 Stud Straight Adapter, Kenwood TK240, TK340 and TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropy lene
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFB-1145 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFB-1145
Between Series Adapter RFB-1145
BNC Female to 1/4 X 24 Stud Straight Adapter, Kenwood TK240, TK340 and TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropy lene

BNC Female to 1/4 X 24 Stud Straight Adapter, Kenwood TK240, TK340 and TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Polypropylene

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1145
Product Name Between Series Adapter
Connector Type BNC; 1/4 X 24
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185MR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details