Richardson RFPD Datasheets for RF Adapters
RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss.
RF Adapters: Learn more
| Product Name | Notes |
|---|---|
| “T” Adapter, Female/Female/Female . Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short crimp body... | |
| 4.3-10 jack(f) to 4.3-10 jack(f) | |
| 4.3-10 plug(m) to 7/16 jack(f), low PIM | |
| 4.3-10 plug(m) to 7/16 plug(m), low PIM | |
| 4.3-10 plug(m) to N jack(f) | |
| 7/16 jack(f) to 7/16 jack(f), low PIM | |
| 7/16 plug(m) to 4.3-10 jack(f) | |
| 7/16 plug(m) to 7/16 jack(f), low PIM | |
| 7/16 plug(m) to 7/16 plug(m), low PIM | |
| 7/16 plug(m) to N jack(f), low PIM | |
| 7/16 plug(m) to NEX10 jack(f), low PIM | |
| 75 Ohm Screw-On Bulkhead Mounted Straight Male Jack to Jack Adapters | |
| 75 Ohm Snap-On Bulkhead Mounted Straight Male Jack to Jack Adapter | |
| 7MM TO 3.5MM FEMALE | |
| 7MM TO SMA FEMALE | |
| Adapter 7/16 Plug to N Type Jack 50 ohm | |
| Adapter AMC Plug to SMA Jack Bulkhead 50 ohm | |
| Adapter AMC Plug to SMA RP Jack Bulkhead 50 ohm | |
| Adapter BNC Jack to HD-BNC Jack 75 ohm | |
| Adapter BNC Jack to HD-BNC Plug 75 ohm | |
| Adapter BNC Jack to TNC Jack 50 ohm | |
| Adapter BNC Jack to TNC Plug 50 ohm | |
| Adapter BNC Plug to HD-BNC Jack 75 ohm | |
| Adapter BNC Plug to HD-BNC Plug 75 ohm | |
| Adapter BNC Plug to TNC Jack 50 ohm | |
| Adapter BNC Plug to TNC Plug 50 ohm | |
| Adapter F Type Jack to F Type Jack 75 ohm | |
| Adapter FAKRA Jack to SMA Jack 50 ohm | |
| Adapter HD-BNC Jack to SMA Jack 50 ohm | |
| Adapter QMA Jack to SMA Jack 50 ohm | |
| Adapter QMA Jack to SMA Plug 50 ohm | |
| Adapter QMA Plug to SMA Jack 50 ohm | |
| Adapter SMA Jack to 1.0/2.3 Plug 50 ohm | |
| Adapter SMA Jack to BNC Jack 50 ohm | |
| Adapter SMA Jack to BNC Jack IP-67 Bulkhead ARC 50 ohm | |
| Adapter SMA Jack to BNC Plug 50 ohm | |
| Adapter SMA Jack to N Type Jack 50 ohm | |
| Adapter SMA Jack to N Type Jack Panel Mount 50 ohm | |
| Adapter SMA Jack to N Type Plug 50 ohm | |
| Adapter SMA Jack to SMA Jack 50 ohm | |
| Adapter SMA Jack to SMA Jack Bulkhead 50 ohm | |
| Adapter SMA Jack to SMA Jack Feed-Thru 50 ohm | |
| Adapter SMA Jack to SMB Jack 50 ohm | |
| Adapter SMA Jack to SMB Plug 50 ohm | |
| Adapter SMA Jack to TNC Jack 50 ohm | |
| Adapter SMA Plug to 1.0/2.3 Plug 50 ohm | |
| Adapter SMA Plug to BNC Jack 50 ohm | |
| Adapter SMA Plug to BNC Plug 50 ohm | |
| Adapter SMA Plug to N Type Jack 50 ohm | |
| Adapter SMA Plug to SMA Jack 50 ohm | |
| Adapter SMA Plug to SMA Jack Phase Adjustable 50 ohm | |
| Adapter SMA Plug to SMA Jack Right Angle 50 ohm | |
| Adapter SMA Plug to SMA Plug 50 ohm | |
| Adapter SMA Plug to TNC Plug 50 ohm | |
| Adapter SMA RP Jack to AMC Jack Bulkhead 50 ohm | |
| Adapter, 4.3/10 Jack to 4.3/10 Jack, Bulkhead, Low PIM | |
| Adapter, 4.3/10 Jack to 4.3/10 Jack, Straight, Low PIM | |
| Adapter, 4.3/10 Jack to 7/16 Jack, Straight, Low PIM | |
| Adapter, 4.3/10 Jack to 7/16 Plug, Straight, Low PIM | |
| Adapter, 4.3/10 Jack to N Jack, Straight, Low PIM | |
| Adapter, 4.3/10 Jack to N Plug, Straight, Low PIM | |
| Adapter, 4.3/10 Jack to SMA Plug, Straight, Low PIM | |
| Adapter, 4.3/10 Plug to 4.3/10 Jack, Right Angle, Low PIM | |
| Adapter, 4.3/10 Plug to 4.3/10 Jack, Straight, Low PIM | |
| Adapter, 4.3/10 Plug to 4.3/10 Plug, Straight, Low PIM | |
| Adapter, 4.3/10 Plug to 7/16 Jack, Straight, Low PIM | |
| Adapter, 4.3/10 Plug to 7/16 Plug, Straight, Low PIM | |
| Adapter, 4.3/10 Plug to N Jack, Straight | |
| Adapter, 4.3/10 Plug to N Plug, Straight, Low PIM | |
| Adapter, 4.3/10 Plug to SMA Jack, Straight, Low PIM | |
| Adapter, Jack-Jack, 75 Ohm | |
| Adapters, In-Series 1.85mm, DC - 65 GHz, Bulkhead Mount | |
| Adaptor jack/jack | |
| Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter has a different type coupling at each end... | |
| BNC Female - Mini-UHF Male. BNC to Mini-UHF: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter... | |
| BNC Front Mount Bulkhead Jack to 75 Ohm Screw-On Female Plug | |
| BNC Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack | |
| BNC Front Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug | |
| BNC Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack | |
| BNC Front Mount Bulkhead Jack to SMB Female Plug | |
| BNC Front Mount Bulkhead Jack to SMB Male Jack | |
| BNC Front Mount Bulkhead Jack to SMC Female Plug | |
| BNC Front Mount Bulkhead Jack to SMC Male Jack | |
| BNC Plug to 75 Ohm Snap-On Female Plug | |
| BNC Plug to 75 Ohm Snap-On Male Jack | |
| BNC Plug to SMB Female Plug | |
| BNC Plug to SMB Male Jack | |
| BNC Plug to SMC Female Plug | |
| BNC Plug to SMC Male Jack | |
| BNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Female Plug | |
| BNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack | |
| BNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug | |
| BNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack | |
| BNC Rear Mount Bulkhead Jack to SMB Female Plug | |
| BNC Rear Mount Bulkhead Jack to SMB Male Jack | |
| BNC Rear Mount Bulkhead Jack to SMC Female Plug | |
| BNC Rear Mount Bulkhead Jack to SMC Male Jack | |
| DC-18 GHz, Bulkhead Mount With O-Ring Added | |
| F Series and G Series RF Connectors | |
| F Series RF Connectors | |
| F/F/F “T” Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females). | |
| F/M Right Angle Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females). | |
| F/M/F “T” Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females). | |
| Female/Female Bulkhead Inline. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are... | |
| Female/Female Inline Splice. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are... | |
| Female/Female Inline. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females). | |
| Female/Female, Bulkhead. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females). | |
| Female/Female/Female “T” Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females). | |
| Female/Female/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are... | |
| Female/Male Right Angle Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females). | |
| Female/Male Right Angle. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are... | |
| Female/Male/Female “T” Adapter. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females). | |
| Female/Male/Female “T” Adapter. Adapters: These sturdy within-series TNC adapters are available in all standard designs. All connector bodies are plated with bright nickel. Male contacts are brass, female contacts are... | |
| GDT F jack(f) to F jack(f), 0-3000MHz | |
| HD BNC Jack To Jack Adapter | |
| HD BNC Plug To Jack Adapter | |
| HV DC-DC Block, N jack (f) - N jack (f), 4kV | |
| Inline Female/Male Push-On. Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short crimp body and... | |
| Inline, Male/Male. Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short crimp body and a... | |
| Male/Male. Adapters: Standard configurations of adapters are machined brass with attractive nickel plating. All contacts are gold plated brass (males) and phosphor bronze (females). | |
| MBX jack(f) to SMA jack(f) | |
| MBX plug(m) to MBX plug(m) | |
| MBX plug(m) to SMA jack(f) | |
| MBX plug(m) to SMA plug(m) | |
| Mini-UHF Female - UHF Male. Mini-UHF to UHF: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter... | |
| MMBX jack(f) to QMA jack(f) | |
| MMBX jack(f) to SMA jack(f) | |
| MMBX plug(m) to MMBX plug(m) | |
| MMPX plug(m) to PC1 jack(f) | |
| Multicoax Adapter, 2x8, MXP jack(f) to MXP jack(f) | |
| N Female - SMA Male. N to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter... | |
| N Front Mount Bulkhead Jack to 75 Ohm Screw-On Female Plug | |
| N Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack | |
| N Front Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug | |
| N Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack | |
| N Front Mount Bulkhead Jack to SMB Female Plug | |
| N Front Mount Bulkhead Jack to SMB Male Jack | |
| N Front Mount Bulkhead Jack to SMC Female Plug | |
| N Front Mount Bulkhead Jack to SMC Male Jack | |
| N jack(f) to 7/16 jack(f), low PIM | |
| N jack(f) to QN jack(f) | |
| N plug(m) to 4.3-10 jack(f) | |
| N plug(m) to 7/16 jack(f), low PIM | |
| N plug(m) to 7/16 plug(m), low PIM | |
| N Rear Mount Bulkhead Jack to 75 Ohm Screw-On Rear Mount Female Plug | |
| N Rear Mount Bulkhead Jack to 75 Ohm Screw-On Rear Mount Male Jack | |
| N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug | |
| N Rear Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack | |
| N Rear Mount Bulkhead Jack to SMB Female Plug | |
| N Rear Mount Bulkhead Jack to SMB Male Jack | |
| N Rear Mount Bulkhead Jack to SMC Female Plug | |
| N Rear Mount Bulkhead Jack to SMC Male Jack | |
| NEX10 plug(m) to 4.3-10 jack(f) | |
| NEX10 plug(m) to 7/16 jack(f), low PIM | |
| NEX10 plug(m) to N jack(f) | |
| PC1 jack(f) to PC1 jack(f) 110 GHz | |
| PC1 plug(m) to PC1 jack(f) 110 GHz | |
| PC1.85 jack(f) to PC1.85 jack(f) | |
| PC1.85 plug(m) to MMPX jack(f) | |
| PC1.85 plug(m) to PC1.85 jack(f) | |
| PC1.85 plug(m) to PC1.85 plug(m) | |
| PC2.4 jack(f) to SK jack(f) | |
| PC3.5 plug(m) to NEX10 jack(f) | |
| QMA jack(f) to QMA jack(f) bulkhead | |
| QMA jack(f) to SMA jack(f) bulkhead | |
| QMA plug(m) to SMA jack(f) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SLB Bulkhead Mounted Straight Male Jack to Jack Adapter | |
| SLB Float Mount Straight Male Jack to Jack Adapter | |
| SMA Male - Mini-UHF Female. SMA to Mini-UHF: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter... | |
| SMA Male 2 Hole flange mount to Vertical Termination. | |
| SMA plug(m) to MBX jack(f) | |
| SMA plug(m) to QMA jack(f) | |
| SMA Right Angle Jack to Jack Adapter | |
| SMA Right Angle Jack to Plug Adapter | |
| SMA Right Angle Plug to Plug Adapter | |
| SMA Straight Bulkhead Mounted Jack to Jack Adapter | |
| SMA Straight Jack to Jack Adapter | |
| SMA Straight Jack To Plug Adapter, Quick Connect | |
| SMA Straight Plug to Plug Adapter | |
| SMB Bulkhead Mounted Straight Male Jack to Jack Adapter | |
| SMB Female Plug to SMC Female Plug | |
| SMB Male Jack to SMC Female Plug | |
| SMB Male Jack to SMC Male Jack | |
| SMB Straight Female Plug to Plug Adapter | |
| SMB Straight Female Plug to SMC Male Jack Adapters | |
| SMB Straight Male Jack to Jack Adapter | |
| SMB Tee Adapter (Unmatched Power Divider) Jack to Jack to Jack | |
| SMB Tee Adapter (Unmatched Power Divider) Jack to Plug to Jack | |
| SMB Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug | |
| SMC Bulkhead Mounted Straight Male Jack to Jack Adapter | |
| SMC Straight Female Plug to Plug Adapter | |
| SMC Straight Male Jack to Jack Adapter | |
| SMC Tee Adapter (Unmatched Power Divider) Jack to Jack to Jack | |
| SMC Tee Adapter (Unmatched Power Divider) Jack to Plug to Plug | |
| SMC Tee Adapter (Unmatched Power Divider) Plug to Plug to Plug | |
| These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess... | |
| TNC Female - SMA Female. TNC to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter... | |
| TNC Front Mount Bulkhead Jack to 75 Ohm Screw-On Female Plug | |
| TNC Front Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack | |
| TNC Front Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug | |
| TNC Front Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack | |
| TNC Front Mount Bulkhead Jack to SMB Female Plug | |
| TNC Front Mount Bulkhead Jack to SMB Male Jack | |
| TNC Front Mount Bulkhead Jack to SMC Female Plug | |
| TNC Front Mount Bulkhead Jack to SMC Male Jack | |
| TNC Male - Mini-UHF Female. TNC to Mini-UHF: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter... | |
| TNC Plug to 75 Ohm Screw-On Female Plug | |
| TNC Plug to 75 Ohm Screw-On Male Jack | |
| TNC Plug to 75 Ohm Snap-On Female Plug | |
| TNC Plug to 75 Ohm Snap-On Male Jack | |
| TNC Plug to SMB Female Plug | |
| TNC Plug to SMB Male Jack | |
| TNC Plug to SMC Female Plug | |
| TNC Plug to SMC Male Jack | |
| TNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Female Plug | |
| TNC Rear Mount Bulkhead Jack to 75 Ohm Screw-On Male Jack | |
| TNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Female Plug | |
| TNC Rear Mount Bulkhead Jack to 75 Ohm Snap-On Male Jack | |
| TNC Rear Mount Bulkhead Jack to SMB Female Plug | |
| TNC Rear Mount Bulkhead Jack to SMB Male Jack | |
| Type N / SMA, DC - 18 GHz, Bulkhead Mount | |
| UHF Male - F Female. UHF to F: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter... | |
| UHF Male - SMA Female. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter... | |
| UHF Male - SMA Male. UHF to SMA: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter... |
| << Prev | Next >> |