RF Industries, Inc. Tee Adapter RFB-1130

Description
BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - RFB-1130 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
RFB-1130
Tee Adapter RFB-1130
BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

BNC T Adapter, Double BNC Female to BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1130
Product Name Tee Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details