Radiall In Series Adapter R223720020

Description
In Series Bulkhead Adapter (Male-Male Center Contact)
Request a Quote Datasheet
Description
In Series Bulkhead Adapter (Male-Male Center Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R223720020 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R223720020
In Series Adapter R223720020
In Series Bulkhead Adapter (Male-Male Center Contact)

In Series Bulkhead Adapter (Male-Male Center Contact)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R223720020
Product Name In Series Adapter
Connector Type MMBX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details