MAC Valves, Inc. USA Solenoid Valve 35A-SCB-DDFJ-3KD

Description
SOLENOID VALVE, 35 SERIES, 24 VDC, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 24 VDC, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 110346628 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
110346628
Solenoid Valve 110346628
SOLENOID VALVE, 35 SERIES, 24 VDC, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 24 VDC, NON-LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 110346628
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-050-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Restrictor Check Valves (RCV) - DFT® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details