MAC Valves, Inc. USA Solenoid Valve 413A-00A-DM-DDDJ-1JM

Description
SOLENOID VALVE, SERIES 400, PILOT OPERATED, 4 WAY, NON LOCKING, RECESSED, SINGLE OPERATOR, 5/2 FUNCTION, 1/8 IN PORT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SERIES 400, PILOT OPERATED, 4 WAY, NON LOCKING, RECESSED, SINGLE OPERATOR, 5/2 FUNCTION, 1/8 IN PORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 129887271 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
129887271
Solenoid Valve 129887271
SOLENOID VALVE, SERIES 400, PILOT OPERATED, 4 WAY, NON LOCKING, RECESSED, SINGLE OPERATOR, 5/2 FUNCTION, 1/8 IN PORT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SERIES 400, PILOT OPERATED, 4 WAY, NON LOCKING, RECESSED, SINGLE OPERATOR, 5/2 FUNCTION, 1/8 IN PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 129887271
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000012673-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
22mm INTERSOL - 09-211I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP-050-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details