Grainger Industrial Supply Solenoid Valve 3A434

Description
SOLENOID VALVE BODY, 1/2INCH PROCESS CONNECTION, 2-WAY NORMALLY CLOSED CONFIGURATION, 0-100PSI PRESSURE RATING, 5/8INCH ORIFICE DIAMETER, BUNA-N SEAL MATERIAL, BRASS BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE BODY, 1/2INCH PROCESS CONNECTION, 2-WAY NORMALLY CLOSED CONFIGURATION, 0-100PSI PRESSURE RATING, 5/8INCH ORIFICE DIAMETER, BUNA-N SEAL MATERIAL, BRASS BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 8638588 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8638588
Solenoid Valve 8638588
SOLENOID VALVE BODY, 1/2INCH PROCESS CONNECTION, 2-WAY NORMALLY CLOSED CONFIGURATION, 0-100PSI PRESSURE RATING, 5/8INCH ORIFICE DIAMETER, BUNA-N SEAL MATERIAL, BRASS BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE BODY, 1/2INCH PROCESS CONNECTION, 2-WAY NORMALLY CLOSED CONFIGURATION, 0-100PSI PRESSURE RATING, 5/8INCH ORIFICE DIAMETER, BUNA-N SEAL MATERIAL, BRASS BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8638588
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Self-Closing Thermoplastic Check Valve - CK - Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PTFE
Media Acids, Caustics, Chlorine Solutions
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SV-1-1/2-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details