Strataflo Products, Inc. No. 400: Stainless Steel Poppet 400-200

Description
Strataflo 400 Series check valves with metal poppets are ruggedly constructed and are suitable for use in a wide variety of heavy industrial applications. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.
Datasheet
Description
Strataflo 400 Series check valves with metal poppets are ruggedly constructed and are suitable for use in a wide variety of heavy industrial applications. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. 400: Stainless Steel Poppet - 400-200 - Strataflo Products, Inc.
Fort Wayne, IN, USA
No. 400: Stainless Steel Poppet
400-200
No. 400: Stainless Steel Poppet 400-200
Strataflo 400 Series check valves with metal poppets are ruggedly constructed and are suitable for use in a wide variety of heavy industrial applications. The proprietary stainless steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for casting integrity and backflow prevention. All valves are 100% American-Made and built to last. Used as all purpose check valve for multiple applications, including hot water, cold water, steam, oil, gas, compounds and chemicals. Steam 75 lbs.

Strataflo 400 Series check valves with metal poppets are ruggedly constructed and are
suitable for use in a wide variety of heavy industrial applications. The proprietary stainless
steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for
casting integrity and backflow prevention. All valves are 100% American-Made and built to
last.
Used as all purpose check valve for
multiple applications, including hot water,
cold water, steam, oil, gas, compounds
and chemicals. Steam 75 lbs.

Datasheet
Control Valve - 32827060 - Radwell International
Willingboro, NJ, United States
Control Valve
32827060
Control Valve 32827060
2" BRASS CHECK VALVE INLINE, FNPT X FNPT, 400 WOG. FREE 2 YEAR RADWELL WARRANTY

2" BRASS CHECK VALVE INLINE, FNPT X FNPT, 400 WOG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Strataflo Products, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 400-200 32827060
Product Name No. 400: Stainless Steel Poppet Control Valve
Valve Type Lift Check; Check; Poppet Check
Primary Material Brass / Bronze Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M16 -  - Rotork plc
Specs
Media Water
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP-100-PP-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details