Hoke Needle Valve 3712 M2B

Description
NEEDLE VALVE, FORGED BODY, BRASS, 1/4". FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE VALVE, FORGED BODY, BRASS, 1/4". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - 99291074 - Radwell International
Willingboro, NJ, United States
Needle Valve
99291074
Needle Valve 99291074
NEEDLE VALVE, FORGED BODY, BRASS, 1/4". FREE 2 YEAR RADWELL WARRANTY

NEEDLE VALVE, FORGED BODY, BRASS, 1/4". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Needle Valve -  - Radwell International
Willingboro, NJ, United States
Needle Valve
Needle Valve
HOKE Valves 3712 M2B

HOKE Valves 3712 M2B

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 99291074
Product Name Needle Valve Needle Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Ball Check Valve - 1208020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.00 inch (50.80 mm)
View Details