CECO (Compressor Engineering Corp.) Control Valve 40CS2

Description
DISCONTINUED BY MANUFACTURER, AIR CHANNEL DISCHARGE VALVE, 4.8IN OD, FITS INGERSOLL RAND TYPE 40 AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AIR CHANNEL DISCHARGE VALVE, 4.8IN OD, FITS INGERSOLL RAND TYPE 40 AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 198052204 - Radwell International
Willingboro, NJ, United States
Control Valve
198052204
Control Valve 198052204
DISCONTINUED BY MANUFACTURER, AIR CHANNEL DISCHARGE VALVE, 4.8IN OD, FITS INGERSOLL RAND TYPE 40 AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AIR CHANNEL DISCHARGE VALVE, 4.8IN OD, FITS INGERSOLL RAND TYPE 40 AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 198052204
Product Name Control Valve
Valve Type Compressor Valves
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86785 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 0.25 inch (6.35 mm)
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details