Humphrey Products Company Pneumatic Valve 3V

Description
MINIATURE TOGGLE VALVE, 3 PORT / 2 POSITION, INLINE/DIRECT PIPING, 0.13 CV FLOW CAPACITY, 10-32 UNF, 0-125 PSI, BRASS. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE TOGGLE VALVE, 3 PORT / 2 POSITION, INLINE/DIRECT PIPING, 0.13 CV FLOW CAPACITY, 10-32 UNF, 0-125 PSI, BRASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 20667529 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
20667529
Pneumatic Valve 20667529
MINIATURE TOGGLE VALVE, 3 PORT / 2 POSITION, INLINE/DIRECT PIPING, 0.13 CV FLOW CAPACITY, 10-32 UNF, 0-125 PSI, BRASS. FREE 2 YEAR RADWELL WARRANTY

MINIATURE TOGGLE VALVE, 3 PORT / 2 POSITION, INLINE/DIRECT PIPING, 0.13 CV FLOW CAPACITY, 10-32 UNF, 0-125 PSI, BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20667529
Product Name Pneumatic Valve
Valve Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - High Pressure Gas Solenoid Valves, FP15G(Gas) -  - Rotork plc
Specs
Valve Type Solenoid
Media Gas
Maximum Pressure 3045.00 psi (2143 m H2O)
View Details
VALVES - BP90-025-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-3-CP60 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.50 inch (12.70 mm)
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details