Flomatic Valves Ball Valve 4221MP

Description
PLASTIC CHECK VALVE, 1-1/4 INCH MALE X 1 INCH FEMALE, HIGH STRENGTH NORYL, GTX 830 BODY W / NITRILE BUNA N SEAL, 300 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
PLASTIC CHECK VALVE, 1-1/4 INCH MALE X 1 INCH FEMALE, HIGH STRENGTH NORYL, GTX 830 BODY W / NITRILE BUNA N SEAL, 300 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 218124308 - Radwell International
Willingboro, NJ, United States
Ball Valve
218124308
Ball Valve 218124308
PLASTIC CHECK VALVE, 1-1/4 INCH MALE X 1 INCH FEMALE, HIGH STRENGTH NORYL, GTX 830 BODY W / NITRILE BUNA N SEAL, 300 PSI. FREE 2 YEAR RADWELL WARRANTY

PLASTIC CHECK VALVE, 1-1/4 INCH MALE X 1 INCH FEMALE, HIGH STRENGTH NORYL, GTX 830 BODY W / NITRILE BUNA N SEAL, 300 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 218124308
Product Name Ball Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details