ASCO Solenoid Valve 411M2124HV

Description
SOLENOID VALVE, MINIATURE, 411 SERIES, MANIFOLD MOUNT, 10-32 UNF, 2/2 NORMALLY CLOSED, 24 V DC, LEADED COIL CONNECTION, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MINIATURE, 411 SERIES, MANIFOLD MOUNT, 10-32 UNF, 2/2 NORMALLY CLOSED, 24 V DC, LEADED COIL CONNECTION, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 25413866 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
25413866
Solenoid Valve 25413866
SOLENOID VALVE, MINIATURE, 411 SERIES, MANIFOLD MOUNT, 10-32 UNF, 2/2 NORMALLY CLOSED, 24 V DC, LEADED COIL CONNECTION, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MINIATURE, 411 SERIES, MANIFOLD MOUNT, 10-32 UNF, 2/2 NORMALLY CLOSED, 24 V DC, LEADED COIL CONNECTION, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 25413866
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Ball Check Valve 0 5 4 - 1214040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details
281 Zero-Leak PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Thermal Relief Valves | Zero-Leak Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details