MAC Valves, Inc. USA Solenoid Valve 36A-AAA-JDC0-1KD

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 36 SERIES, 24 VDC, 2.4 WATTS, 120 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 36 SERIES, 24 VDC, 2.4 WATTS, 120 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 226768720 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
226768720
Solenoid Valve 226768720
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 36 SERIES, 24 VDC, 2.4 WATTS, 120 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 36 SERIES, 24 VDC, 2.4 WATTS, 120 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226768720
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-2-L1 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305699 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details