Wilkerson Corporation Pneumatic Regulator 3RA89

Description
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR,150 PSI, 120 DEG F, 1/8 IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR,150 PSI, 120 DEG F, 1/8 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 122175068 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
122175068
Pneumatic Regulator 122175068
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR,150 PSI, 120 DEG F, 1/8 IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER REGULATOR,150 PSI, 120 DEG F, 1/8 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 122175068
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317040 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
Ball Check Valve 0 5 4 - 1216005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
281 Zero-Leak PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Thermal Relief Valves | Zero-Leak Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details