MAC Valves, Inc. USA Pneumatic Valve 413A-00A-DM-DFRA-1BA

Description
PNEUMATIC VALVE, 24VDC, 12.7 W, 18DEGREE, NON-LOCKING, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC VALVE, 24VDC, 12.7 W, 18DEGREE, NON-LOCKING, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 38019917 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
38019917
Pneumatic Valve 38019917
PNEUMATIC VALVE, 24VDC, 12.7 W, 18DEGREE, NON-LOCKING, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC VALVE, 24VDC, 12.7 W, 18DEGREE, NON-LOCKING, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
MAC VALVES INC Pneumatics 413A-00A-DM-DFRA-1BA

MAC VALVES INC Pneumatics 413A-00A-DM-DFRA-1BA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 38019917
Product Name Pneumatic Valve Pneumatic Valve
Media Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Pipe -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
VALVES - BP-038-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details