MAC Valves, Inc. USA Solenoid Valve 416A-00A-DM-DJCJ-1KA

Description
MAC VALVES INC Valves 416A-00A-DM-DJCJ-1KA
Description
MAC VALVES INC Valves 416A-00A-DM-DJCJ-1KA

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 416A-00A-DM-DJCJ-1KA

MAC VALVES INC Valves 416A-00A-DM-DJCJ-1KA

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
VALVES - BP-038-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details