MAC Valves, Inc. USA Solenoid Valve 416A-00A

Description
SOLENOID VALVE, SERIES 400, MANIFOLD, EXHAUST VALVE, 30-120PSI. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SERIES 400, MANIFOLD, EXHAUST VALVE, 30-120PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 47425952 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
47425952
Solenoid Valve 47425952
SOLENOID VALVE, SERIES 400, MANIFOLD, EXHAUST VALVE, 30-120PSI. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SERIES 400, MANIFOLD, EXHAUST VALVE, 30-120PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 47425952
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-221P204-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Pneumatic Manual Control Valves - 1215668 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Aluminium
Media Air
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P5C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details