Strataflo 400 Series check valves with metal poppets are ruggedly constructed and are
suitable for use in a wide variety of heavy industrial applications. The proprietary stainless
steel poppets are finely machined for a metal-to-metal seal. Each valve is tested twice for
casting integrity and backflow prevention. All valves are 100% American-Made and built to
last.
Used as all purpose check valve for
multiple applications, including hot water,
cold water, steam, oil, gas, compounds
and chemicals. Steam 75 lbs.
INLINE BRASS CHECK VALVE INLINE, 1-1/4 INCH, FNPT X FNPT, 400 WOG. FREE 2 YEAR RADWELL WARRANTY
| Strataflo Products, Inc. | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 400-125 | 25996080 |
| Product Name | No. 400: Stainless Steel Poppet | Control Valve |
| Valve Type | Lift Check; Check; Poppet | Check |
| Primary Material | Brass / Bronze | Brass / Bronze |
| Valve Size | 1.25 inch (31.75 mm) | |
| Maximum Pressure | 200.00 psi (141 m H2O) | |
| Number of Ports | 2 |