MAC Valves, Inc. USA Solenoid Valve 37A-AB0-HDCA-1BA

Description
MAC VALVES INC Valves 37A-AB0-HDCA-1BA
Description
MAC VALVES INC Valves 37A-AB0-HDCA-1BA

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 37A-AB0-HDCA-1BA

MAC VALVES INC Valves 37A-AB0-HDCA-1BA

Supplier's Site
Control Valve - 98351432 - Radwell International
Willingboro, NJ, United States
Control Valve
98351432
Control Valve 98351432
SOLENOID VALVE, 37 SERIES, 24VDC, 1.8W, 3-WAY, 0-120PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 37 SERIES, 24VDC, 1.8W, 3-WAY, 0-120PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 98351432
Product Name Solenoid Valve Control Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369091 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121465007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
Zero-Leak 2-Way Polyimide Seat Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details