Ingersoll-Rand Company Limited Control Valve 38922

Description
HYDRAULIC AIR ASSEMBLY TOOL, HYDRAULIC CHECK, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC AIR ASSEMBLY TOOL, HYDRAULIC CHECK, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 10569527 - Radwell International
Willingboro, NJ, United States
Control Valve
10569527
Control Valve 10569527
HYDRAULIC AIR ASSEMBLY TOOL, HYDRAULIC CHECK, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC AIR ASSEMBLY TOOL, HYDRAULIC CHECK, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
ARO Valves 38922

ARO Valves 38922

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 10569527
Product Name Control Valve Control Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
22mm MINISOL - 09-311-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
APCO Silent Check Valves (CSC) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details