MAC Valves, Inc. USA Solenoid Valve 36A-AAA-JDA0-4KJ

Description
SOLENOID VALVE, 36 SERIES, DIRECT SOLENOID AND SOLENOID PILOT OPERATED, 24 VDC, SINGLE OPERATOR, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 36 SERIES, DIRECT SOLENOID AND SOLENOID PILOT OPERATED, 24 VDC, SINGLE OPERATOR, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 119752431 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
119752431
Solenoid Valve 119752431
SOLENOID VALVE, 36 SERIES, DIRECT SOLENOID AND SOLENOID PILOT OPERATED, 24 VDC, SINGLE OPERATOR, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 36 SERIES, DIRECT SOLENOID AND SOLENOID PILOT OPERATED, 24 VDC, SINGLE OPERATOR, LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 36A-AAA-JDA0-4KJ

MAC VALVES INC Valves 36A-AAA-JDA0-4KJ

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 119752431
Product Name Solenoid Valve Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Control Pinch Valves // Series 5700 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroHydraulic
View Details
Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
HVXM Large Body PTFE Valve - 36722 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details