MAC Valves, Inc. USA Solenoid Valve 413A-00A-DM-DJND-1BA

Description
SOLENOID VALVE, 400-SERIES, 5/2 WAY SINGLE OPERATOR, 48 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 400-SERIES, 5/2 WAY SINGLE OPERATOR, 48 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 73976302 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
73976302
Solenoid Valve 73976302
SOLENOID VALVE, 400-SERIES, 5/2 WAY SINGLE OPERATOR, 48 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 400-SERIES, 5/2 WAY SINGLE OPERATOR, 48 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 413A-00A-DM-DJND-1BA

MAC VALVES INC Valves 413A-00A-DM-DJND-1BA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 73976302
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.50 inch (38.10 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
4-Way Stem Cartridge Valve - HV-4C - Clippard
Specs
Valve Type Cartridge; Stem Valve
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details